IEC 60704-2-2

Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-2: Particular requirements for fan heaters

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2009
Status: active
Page Count: 16
ICS Code (Electric heaters): 97.100.10
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

Replacement:

This standard applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for wall-mounting.

This standard does not apply to

- electric storage room heaters;

- room humidifiers;

- room dehumidifiers;

- air cleaners;

- heaters designed exclusively for industrial purposes.

Types of noise

Replacement:

ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by fan heaters.

Size of the source

Replacement:

The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the appliance under test fulfils the requirements specified in Subclause 1.3 of ISO 3743-1 and ISO 3743-2.

Document History

December 1, 2023
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-2: Particular requirements for fan heaters
This part of IEC 60704 applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for mounting. This document does not apply to – electric storage room heaters;...
IEC 60704-2-2
July 1, 2009
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-2: Particular requirements for fan heaters
General Replacement: This standard applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for wall-mounting. This standard does not apply to - electric...
January 1, 1985
Test Code for the Determination of Airborne Acoustical Noise Emitted by Household and Similar Electrical Appliances Part 2: Particular Requirements for Forced Draught Convection Heaters
A description is not available for this item.

References

Advertisement