DS/EN ISO 11961/AC

Petroleum and natural gas industries – Steel drill pipe

inactive
Organization: DS
Publication Date: 26 June 2009
Status: inactive
Page Count: 6
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies the technical delivery conditions for steel drill-pipes with upset pipe-body ends and weld-on tool joints for use in drilling and production operations in petroleum and natural gas industries for three product specification levels (PSL-1, PSL-2 and PSL-3). The requirements for PSL-1 form the basis of this International Standard. The requirements that define different levels of standard technical requirements for PSL-2 and PSL-3 are in Annex G. This International Standard covers the following grades of drill-pipe: - grade E drill-pipe; - high-strength grades of drill-pipe, grades X, G and S. A typical drill-pipe configuration is given, showing main elements and lengths (see Figure B.1). The main dimensions and masses of the grades of drill-pipe are given in both SI units (see Table A.1) and in USC units (see Table C.1). This International Standard can also be used for drill-pipe with tool joints not specified by ISO or API standards. By agreement between purchaser and manufacturer, this International Standard can also be applied to other drill-pipe body and/or tool-joint dimensions. This International Standard lists supplementary requirements that can optionally be agreed between purchaser and manufacturer, for testing, performance verification and non-destructive examination (see Annex E). This International Standard does not consider performance properties. NOTE 1 - In this International Standard, drill-pipe is designated by label 1, label 2, grade of material (E, X, G and S), upset type and type of rotary shouldered connection. Designations are used for the purpose of identification in ordering. NOTE 2 - Reference can be made to ISO 10424-2 or API Spec 7-2 for the detailed requirements for the threading of drill-pipe tool joints. NOTE 3 - Reference can be made to API RP 7G for the performance properties of the drill-pipe.

Document History

July 20, 2020
Petroleum and natural gas industries – Steel drill pipe – Amendment 1 (ISO 11961:2018/Amd 1:2020)
No scope available
November 26, 2018
Petroleum and natural gas industries – Steel drill pipe (ISO 11961:2018)
This document specifies the technical delivery conditions for steel drill-pipes with upset pipe-body ends and weld-on tool joints for use in drilling and production operations in petroleum and...
DS/EN ISO 11961/AC
June 26, 2009
Petroleum and natural gas industries – Steel drill pipe
This International Standard specifies the technical delivery conditions for steel drill-pipes with upset pipe-body ends and weld-on tool joints for use in drilling and production operations in...
January 27, 2009
Petroleum and natural gas industries – Steel drill pipe
This International Standard specifies the technical delivery conditions for steel drill-pipes with upset pipe-body ends and weld-on tool joints for use in drilling and production operations in...
January 30, 1997
Petroleum and natural gas industries - Steel pipes for use as drill pipe - Specification
This Standard specifies the technical delivery conditions for steel drill pipes suitable for use in drilling and producing operations. The applicable sizes, masses and end finishes are described in...
Petroleum and natural gas industries – Steel drill pipe (ISO/FDIS 11961:2018)
This International Standard specifies the technical delivery conditions for steel drill-pipes with upset pipe-body ends and weld-on tool joints for use in drilling and production operations in...
Petroleum and natural gas industries – Steel drill pipe – Amendment 1 (ISO 11961:2018/DAM 1:2019)
No scope available
Petroleum and natural gas industries - Steel drill pipe (ISO/FDIS 11961:2008)
This International Standard specifies the technical delivery conditions for steel drill-pipes with upset pipe-body ends and weld-on tool joints for use in drilling and production operations in...
Advertisement