DSF/FPREN 61375-2-2

Electronic railway equipment - Train communication network -- Part 2-2: WTB - Wire Train Bus conformance testing

inactive
Organization: DS
Status: inactive
Page Count: 98
ICS Code (Railway rolling stock in general): 45.060.01
scope:

1.1 Scope This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-2-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance should be proven. The applicability of this standard to a TCN implementation allows for individual conformance checking of the implementation itself and is a pre-requisite for further interoperability checking between different TCN implementations. NOTE 1 For a definition of TCN implementation see IEC61375-2-1 clause 1.3.

Document History

October 8, 2012
Electronic railway equipment - Train communication network (TCN) - Part 2-2: Wire Train Bus conformance testing
IEC 61375-2-2:2012 applies to all equipment and devices implemented according to IEC 61375-2-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance should...
Electronic railway equipment - Train communication network (TCN) -- Part 2-2: Wire Train Bus conformance testing
This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-2-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance...
DSF/FPREN 61375-2-2
Electronic railway equipment - Train communication network -- Part 2-2: WTB - Wire Train Bus conformance testing
1.1 Scope This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-2-1, i.e. it covers the procedures to be applied to such equipment and devices when the...
Advertisement