ISO/ASTM 51818

Practice for dosimetry in an electron beam facility for radiation processing at energies between 80 and 300 keV

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2009
Status: inactive
Page Count: 16
ICS Code (Radiation measurements): 17.240
scope:

This practice covers dosimetric procedures to be followed to determine the performance of low energy (300 keV or less) single-gap electron beam radiation processing facilities. Other practices and procedures related to facility characterization, process qualification, and routine processing are also discussed.

The electron-energy range covered in this practice is from 80 keV to 300 keV. Such electron beams can be generated by single-gap self-contained thermal filament or plasma source accelerators.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2020
Practice for dosimetry in an electron beam facility for radiation processing at energies between 80 and 300 keV
This practice covers dosimetric procedures to be followed in installation qualification, operational qualification and performance qualification (IQ, OQ, PQ), and routine processing at electron beam...
June 1, 2013
Practice for dosimetry in an electron beam facility for radiation processing at energies between 80 and 300 keV
This practice covers dosimetric procedures to be followed in installation qualification, operational qualification and performance qualification (IQ, OQ, PQ), and routine processing at electron beam...
ISO/ASTM 51818
June 15, 2009
Practice for dosimetry in an electron beam facility for radiation processing at energies between 80 and 300 keV
This practice covers dosimetric procedures to be followed to determine the performance of low energy (300 keV or less) single-gap electron beam radiation processing facilities. Other practices and...
March 15, 2002
Practice for Dosimetry in an Electron Beam Facility for Radiation Processing at Energies between 80 and 300 KeV
A description is not available for this item.

References

Advertisement