DSF/prEN 15967

Determination of maximum explosion pressure and the maximum rate of pressure rise of gases and vapours

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Explosion protection): 13.230
scope:

The standard test method is designed to produce measurements of explosion pressure and the maximum explosion pressure, the rate of explosion pressure rise and the maximum rate of explosion pressure rise of a quiescent flammable gas/air/inert mixture in closed volume at ambient temperature and pressure. In this European Standard, the term "gas" includes vapours but not mists. Detonation and decomposition phenomena are not considered in this European Standard. The pressures and rates of pressure rise measured by the procedures specified in this European Standard are not applicable to flameproof enclosures, that is enclosures intended to withstand an internal explosion and not to transmit it to an external explosive atmosphere, or any other closed volume where the internal geometry can result in pressure piling. Even in an enclosure of relatively simple geometry the disposition of the internal components can lead to rates of pressure rise significantly higher than those measured using this European Standard. Flameproof enclosures shall be constructed and tested in accordance with the requirements contained in EN 60079-1 for electrical equipment and EN 13463-3 for non-electrical equipment.

Document History

January 25, 2022
Determination of maximum explosion pressure and the maximum rate of pressure rise of gases and vapours
This document specifies a test method that is designed to measure the explosion pressure and the maximum explosion pressure, the rate of explosion pressure rise and the maximum rate of explosion...
September 8, 2011
Determination of maximum explosion pressure and the maximum rate of pressure rise of gases and vapours
The European Standard test method is designed to produce measurements of explosion pressure and the maximum explosion pressure, the rate of explosion pressure rise and the maximum rate of explosion...
DSF/prEN 15967
Determination of maximum explosion pressure and the maximum rate of pressure rise of gases and vapours
The standard test method is designed to produce measurements of explosion pressure and the maximum explosion pressure, the rate of explosion pressure rise and the maximum rate of explosion pressure...
Determination of maximum explosion pressure and the maximum rate of pressure rise of gases and vapours
The standard test method is designed to produce measurements of explosion pressure and the maximum explosion pressure, the rate of explosion pressure rise and the maximum rate of explosion pressure...
Advertisement