FORD WSS-M2D504-A2
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 49 DUROMETER A HARDNESS, INTERIOR OR EXTERIOR WEATHERABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 3 June 2009 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by these specifications is a black U.V. stabilized thermoplastic styreneethylene/ butylene-styrene copolymer elastomer. The material possesses a good exterior weathering capability and can be processed by conventional thermoplastic molding techniques such as injection and/or extrusion molding.
Document History
FORD WSS-M2D504-A2
June 3, 2009
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 49 DUROMETER A HARDNESS, INTERIOR OR EXTERIOR WEATHERABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a black U.V. stabilized thermoplastic styreneethylene/ butylene-styrene copolymer elastomer. The material possesses a good exterior weathering...
August 29, 2003
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 49 DUROMETER A HARDNESS, INTERIOR OR EXTERIOR WEATHERABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a black U.V. stabilized thermoplastic styrene- ethylene/butylene-styrene copolymer elastomer. The material possesses a good exterior...
September 19, 2001
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 35 DUROMETER A HARDNESS, INTERIOR OR EXTERIOR APPLICATIONS
1. SCOPE This material defined by this specification is a black U. V. stabilized thermoplastic styrene-ethylene/ butylene-styrene copolymer elastomer. The material can be processed by conventional...