DS/IEC 115-4-101

Fixed power wirewound resistors with solderable axial wire leads - Stability class 5 % - Assessment level E

inactive
Buy Now
Organization: DS
Publication Date: 2 January 1998
Status: inactive
Page Count: 2
ICS Code (Fixed resistors): 31.040.10
scope:

This standard is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed power wirewound resistors with solderable axial wire leads - stability class 5% - Assessment level E, as well as inspection requirements.

Document History

DS/IEC 115-4-101
January 2, 1998
Fixed power wirewound resistors with solderable axial wire leads - Stability class 5 % - Assessment level E
This standard is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed power wirewound resistors with solderable axial wire leads...
Advertisement