DSF/FprEN 2714-014

Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 014: DR family, 5 to 7 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of UV laser printable DR family, 5 to 10 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between - 55 °C and 260 °C. Nevertheless, if needed, - 65 °C is also acceptable as shown by cold test. It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

September 13, 2016
Aerospace series – Cables, electrical, single and multicore for general purpose – Operating temperatures between – 55 °C and 260 °C – Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board...
November 9, 2009
Aerospace series – Cables, electrical, single and multicore for general purpose – Operating temperatures between – 55 °C and 260 °C – Part 014: DR family, 5 to 10 cores, taped, screened (braided) and jacketed, UV laser printable – Product standard
This European Standard specifies the characteristics of UV laser printable DR family, 5 to 10 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board...
Aerospace series – Cables, electrical, single and multicore for general purpose – Operating temperatures between – 55 °C and 260 °C – Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable – Product standard
This document specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical...
DSF/FprEN 2714-014
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 014: DR family, 5 to 7 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
This standard specifies the characteristics of UV laser printable DR family, 5 to 10 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board electrical...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 014: DR family, 4 to 11 cores, taped, screened (braided) and jacketed, UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable DR family, 4 to 11 cores, taped, screened (braided) and jacketed electrical lightweight cables for use in the on-board...
Advertisement