DS/EN 4020

Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, welded end with thrust wire nut

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 July 2009
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of elbows 90°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: -55 °C to 135 °C

Document History

DS/EN 4020
July 13, 2009
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, welded end with thrust wire nut
This standard specifies the characteristics of elbows 90°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000...
December 6, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, welded end with thrust wire nut
This standard specifies the characteristics of elbows 90°, welded end, with thrust wire nut, for pipe couplings 8°30' in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa...
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, welded end with thrust wire nut
This standard specifies the characteristics of elbows 90°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000...
Advertisement