AASHTO M 207M/M 207

Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2009
Status: inactive
Page Count: 20
scope:

This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts.

Pipe designed for placement with the major axis horizontal shall be designated as "Horizontal Elliptical Pipe." Pipe designed for placement with the major axis vertical shall be designated as "Vertical Elliptical Pipe."

This specification is applicable for orders in either SI units (M 207M) or in inch-pound units (M 207). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 207.

Note 1-This specification is a manufacturing and purchase specification only, and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, and care that the installation conforms to the construction specifications. The owner of the reinforced concrete pipe specified herein is cautioned that he must correlate the field requirements with the class of pipe specified and provide inspection at the construction site.

Document History

January 1, 2023
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe...
January 1, 2022
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe...
January 1, 2020
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe...
January 1, 2017
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts.  Pipe...
January 1, 2015
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe...
January 1, 2014
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe...
January 1, 2012
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe...
January 1, 2010
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe...
AASHTO M 207M/M 207
January 1, 2009
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. Pipe...
January 1, 2008
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2007
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe
A description is not available for this item.
January 1, 2006
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe (Metric)
A description is not available for this item.
January 1, 2006
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe
A description is not available for this item.
January 1, 2004
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe
A description is not available for this item.
January 1, 2002
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe
A description is not available for this item.
January 1, 2000
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe
A description is not available for this item.
January 1, 1998
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe
A description is not available for this item.
January 1, 1995
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe
A description is not available for this item.
January 1, 1993
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe
A description is not available for this item.

References

Advertisement