FORD WSS-M7C97-A

CAVITY WAX, HEAT KICK 60 DEGREE C, 0-EMISSION, ODOR APPROVED, IMPROVED CREEP CHARACTERISTIC CORROSION PROTECTION, AUTOMOTIVE CAVITIES ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 25 June 2009
Status: inactive
Page Count: 2
scope:

The material defined by this specification is solvent free based rust preventive compounds with minimum >99% solid content and contain an UV- marker.

Document History

November 7, 2019
CAVITY WAX, HEAT KICK 60 °C, IMPROVED CREEP CHARACTERISTIC CORROSION PROTECTION, AUTOMOTIVE CAVITIES ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free based rust preventive compounds with minimum >99% solid content and contain an UV- marker.
FORD WSS-M7C97-A
June 25, 2009
CAVITY WAX, HEAT KICK 60 DEGREE C, 0-EMISSION, ODOR APPROVED, IMPROVED CREEP CHARACTERISTIC CORROSION PROTECTION, AUTOMOTIVE CAVITIES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is solvent free based rust preventive compounds with minimum >99% solid content and contain an UV- marker.

References

Advertisement