NAVISTAR - CEMS G-5 PART IV GRADE-43W

Part IV Paints – Casting Sealers Grade –43W

inactive
Organization: NAVISTAR
Publication Date: 1 August 2009
Status: inactive
Page Count: 2
scope:

This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This application covers an air-drying, water-borne solution, emulsion, or dispersion type sealer.† It possesses excellent durability and film build properties. The sealer may be applied by hand spraying, automatic spraying, flow coating, or dipping.

† Safety precautions must be observed when using electrostatic spray equipment with water borne coatings. (a), (b), (d) for notes; see page 2

Document History

August 1, 2014
VOID - Part IV Paints – Casting Sealers Grade –43W
A description is not available for this item.
Part IV Paints – Casting Sealers Grade –43W
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
CEMS G-5 PART IV GRADE-43W
August 1, 2009
Part IV Paints – Casting Sealers Grade –43W
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
February 1, 2002
Part IV Paints - Casting Sealers Grade - 43W
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.
Part IV Paints - Casting Sealers Grade - 43W
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.

References

Advertisement