DSF/EN 50383/FprAA

Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz)

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Radiation protection): 13.280
scope:

This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to specify, for such equipment, the method for assessment of compliance distances according to the basic restrictions (directly or indirectly via compliance with reference levels) related to human exposure to radio frequency electromagnetic fields.

Document History

July 16, 2013
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz – 40 GHz)
This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The...
August 2, 2010
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz)
This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The...
October 24, 2002
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz – 40 GHz)
This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The...
DSF/EN 50383/FprAA
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz)
This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The...
Advertisement