AASHTO M 219
Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
| Organization: | AASHTO |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers corrugated aluminum alloy structural plate used in the construction of pipe, pipe-arches, arches, underpasses, and special shapes for field assembly. Appropriate fasteners are also described. The pipe, arches, and other shapes are generally used for drainage purposes, pedestrian and vehicular underpasses, and utility tunnels.
This specification does not include requirements for bedding, backfill, or the relationship between earth cover load and plate thickness of the pipe. Experience has shown that the successful performance of this product depends upon the proper selection of plate thickness, type of bedding and backfill, controlled manufacture in the plant, and care in the installation. The purchaser must correlate the above factors and also the corrosion and abrasion requirements of the field installation with the plate thickness. The structural design of corrugated aluminum structural plate pipe and the proper installation procedures are given in AASHTO LRFD Bridge Design Specifications and the AASHTO LRFD Bridge Construction Specifications. The installation is according to AASHTO LRFD Bridge Construction Specifications.
Document History