ISO 8082-1

Self-propelled machinery for forestry — Laboratory tests and performance requirements for roll-over protective structures — Part 1: General machines

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2009
Status: active
Page Count: 22
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 8082 establishes a consistent, reproducible means of evaluating the force-deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry machines under static loading, and prescribes performance requirements for a representative specimen under such loading. It is applicable to forwarders, skidders, feller-bunchers, processors, harvesters and log loaders, as defined in ISO 6814. It is not applicable to machines having a rotating platform with a cab and boom on the platform, which are addressed by ISO 8082-2.

NOTE The requirement levels and testing procedures of this part of ISO 8082 are the same as those of ISO 3471.

Document History

October 1, 2021
Self-propelled machinery for forestry — Laboratory tests and performance requirements for roll-over protective structures — Part 1: General machines AMENDMENT 1
A description is not available for this item.
ISO 8082-1
August 15, 2009
Self-propelled machinery for forestry — Laboratory tests and performance requirements for roll-over protective structures — Part 1: General machines
This part of ISO 8082 establishes a consistent, reproducible means of evaluating the force–deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry machines...

References

Advertisement