NAVISTAR - CEMS G-5 PART V GRADE-52HS

Part V Paints - Primers Grade – 52HS

inactive
Organization: NAVISTAR
Publication Date: 1 August 2009
Status: inactive
Page Count: 3
scope:

This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers a one-component very fast air drying paint used in truck chassis applications. It is not suitable for use as an air dry repair paint for Class A (Class I per TMS-9009) applications.

Document History

August 1, 2014
VOID - Part V Paints - Primers Grade – 52HS
A description is not available for this item.
Part V Paints - Primers Grade - 52HS
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
CEMS G-5 PART V GRADE-52HS
August 1, 2009
Part V Paints - Primers Grade – 52HS
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
February 1, 2002
Part V Paints - Primers Grade - 52HS
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.
Primers Grade - 52HS
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.
Advertisement