NAVISTAR - TMS 6811

Lubricant, Power Steering

inactive
Organization: NAVISTAR
Publication Date: 1 August 2009
Status: inactive
Page Count: 3
scope:

This specification covers the physical and chemical properties for a power steering fluid originally developed to meet Saginaw power steering specification requirements. It is suitable for use in other power steering systems, such as Ross and Sheppard.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers a power steering fluid used in service systems (Fleetrite P/N XX990625, where XX is a 2 place alpha prefix identifying the current supplier).

Document History

August 1, 2016
VOID - Lubricant, Power Steering
A description is not available for this item.
TMS 6811
August 1, 2009
Lubricant, Power Steering
This specification covers the physical and chemical properties for a power steering fluid originally developed to meet Saginaw power steering specification requirements. It is suitable for use in...
April 1, 2003
Lubricant, Power Steering
2.0 SCOPE This specification covers the physical and chemical properties for a power steering fluid originally developed to meet Saginaw power steering specification requirements. It is suitable for...
February 1, 2003
Lubricant, Power Steering
2.0 SCOPE This specification covers the physical and chemical properties for a power steering fluid originally developed to meet Saginaw power steering specification requirements. It is suitable for...
August 1, 2001
Lubricant, Power Steering
2.0 SCOPE This specification covers the physical and chemical properties for a power steering fluid originally developed to meet Saginaw power steering specification requirements. It is suitable for...
April 1, 1999
Lubricant, Power Steering
2.0 SCOPE This specification covers the physical and chemical properties for a power steering fluid originally developed to meet Saginaw power steering specification requirements. It is suitable for...

References

Advertisement