NAVISTAR - CEMS GT-28

SAE J400 Gravelometer Rating Standard Maximum Allowable Paint Chipping Damage

inactive
Organization: NAVISTAR
Publication Date: 1 August 2009
Status: inactive
Page Count: 2
scope:

This is a method for determining the allowable damage or minimum adhesion (paint retention) after gravelometer chipping.

APPLICATION

Figure 4B is applicable to all painted metallic parts having thickness greater than 0.142 inch, (9 gage) or 3.5 mm. Engineering drawing-painted part requirement will be to CEMS G-5 and/or TMS-9009.

Figure 4A is applicable to all painted sheet metal and thermoplastic parts having thickness less than 0.142 inch, (9 gage) or 3.5 mm. Engineering drawing-painted part requirement will be to CEMS G-5 and/or TMS-9008 and/or TMS-9009.

Figure 2A is applicable to all painted fiberglass reinforced-plastic (FRP) parts. Engineering drawingpainted part requirement will be to CEMS G-5 and/or TMS-9005.

Document History

August 1, 2015
VOID - SAE J400 Gravelometer Rating Standard Maximum Allowable Paint Chipping Damage
A description is not available for this item.
CEMS GT-28
August 1, 2009
SAE J400 Gravelometer Rating Standard Maximum Allowable Paint Chipping Damage
This is a method for determining the allowable damage or minimum adhesion (paint retention) after gravelometer chipping. APPLICATION Figure 4B is applicable to all painted metallic parts having...
August 1, 2001
SAE J 400 Gravelometer Rating Standard Maximum Allowable Paint Chipping Damage
1.0 SCOPE This is a method for determining the allowable damage or minimum adhesion (paint retention) after gravelometer chipping.
July 1, 1999
SAE J 400 Gravelometer Rating Standard Maximum Allowable Paint Chipping Damage
1.0 SCOPE This is a method for determining the allowable damage or minimum adhesion (paint retention) after gravelometer chipping.

References

Advertisement