DS/EN 301460-1 V1.1.1
Fixed Radio Systems; Point-to-multipoint equipment; Part 1: Point-to-multipoint digital radio systems below 1 GHz -Common parameters
active, Most Current
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the minimum requirements for system parameters of Point-to-Multipoint (P-MP) Radio Systems in the Fixed Services operating below 1 GHz. The system will provide access to both public and private networks (PSTN, PDN...) by means of the various standardized network interfaces (e.g. 2-wire loop, ISDN).
Document History
DS/EN 301460-1 V1.1.1
July 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Part 1: Point-to-multipoint digital radio systems below 1 GHz -Common parameters
The present document specifies the minimum requirements for system parameters of Point-to-Multipoint (P-MP) Radio Systems in the Fixed Services operating below 1 GHz. The system will provide access...