AASHTO M 255M/M 255

Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2005
Status: inactive
Page Count: 7
scope:

This specification covers hot-wrought, special quality, carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications.

The bars are available in nine strength grades designated 310, 345, 380, 415, 450, 485, 515, 550, and 620 [45, 50, 55, 60, 65, 70, 75, 80, and 90] corresponding to the minimum ultimate tensile strength in MPa [ksi]. The chemical composition is selected by the manufacturer to develop the required mechanical properties.

Hot-wrought, special quality, carbon steel bars subject to mechanical property requirements are hot wrought in straight lengths only. Sections and sizes available are covered in ASTM A 29/A 29M.

Some applications may require one or more of the available designations shown under Supplementary Requirements.

Note 1-Merchant-quality hot-wrought carbon steel bars subject to mechanical property requirements are covered in M 227M/M 227.

This specification is applicable to orders in either SI units (as M 255M) or inch-pound units (as M 255). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 255.

Document History

January 1, 2019
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
This specification covers hot-wrought, special quality, carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. The...
January 1, 2019
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
This specification covers hot-wrought, special quality, carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. The...
January 1, 2005
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
A description is not available for this item.
January 1, 2005
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
This specification covers hot-wrought, special quality, carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. The...
AASHTO M 255M/M 255
January 1, 2005
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
This specification covers hot-wrought, special quality, carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. The...
January 1, 2005
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
This specification covers hot-wrought, special quality, carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. The...
January 1, 1997
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
A description is not available for this item.
January 1, 1997
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
A description is not available for this item.
January 1, 1997
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
A description is not available for this item.
January 1, 1992
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
A description is not available for this item.
January 1, 1992
Standard Specification for Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties
A description is not available for this item.

References

Advertisement