AFNOR - NF EN 14605/IN1
Protective clothing for use against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB (3) and PB (4))
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 August 2009 |
| Status: | active |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
August 1, 2009
Protective clothing for use against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB (3) and PB (4))
A description is not available for this item.
NF EN 14605/IN1
August 1, 2009
Protective clothing for use against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB (3) and PB (4))
A description is not available for this item.