NAVISTAR - CEMS G-5 PART VIII GRADE-81HS

Part VIII Paints - Engine Paints, Grade – 81HS

inactive
Organization: NAVISTAR
Publication Date: 1 August 2009
Status: inactive
Page Count: 2
scope:

This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers a high solids, one component paint. It is a fast drying engine paint supplied to a ready to spray viscosity. No South Florida exposure requirements are specified.

Document History

August 1, 2014
VOID - Part VIII Paints - Engine Paints, Grade – 81HS
A description is not available for this item.
Part VIII Paints - Engine Paints, Grade – 81HS
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
CEMS G-5 PART VIII GRADE-81HS
August 1, 2009
Part VIII Paints - Engine Paints, Grade – 81HS
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
Part VIII Paints - Engine Paints, Grade - 81HS
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.
Part VIII Paints - Engine Paints Grade - 81HS
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.
Advertisement