BSI - BS 5067

Specification for Flameproof transformers for use in mines

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 July 1985
Status: active
Page Count: 18
ICS Code (Transformers. Reactors): 29.180
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Covers dry-type flameproof three-phase power transformers up to 11 kV for use underground in mines. States voltages, ratings and connections; mounting flanges and cable terminations; over-voltage protection and earthing.

Document History

BS 5067
July 31, 1985
Specification for Flameproof transformers for use in mines
Covers dry-type flameproof three-phase power transformers up to 11 kV for use underground in mines. States voltages, ratings and connections; mounting flanges and cable terminations; over-voltage...
January 18, 1974
Specification for flameproof transformers for use in mines
Covers dry-type flameproof three-phase power transformers for use underground in mines. States ratings, connections, tappings, design and construction, standard flanges, terminals; covers and wheels;...

References

Advertisement