BSI - BS EN 4642
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm less than or equal to a less than or equal to 50 mm - 900 MPa less than or equal to Rm less than or equal to 1 050 MPa
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 July 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
BS EN 4642
July 31, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm less than or equal to a less than or equal to 50 mm - 900 MPa less than or equal to Rm less than or equal to 1 050 MPa
A description is not available for this item.