AFNOR - NF EN 4499

Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification : 1 100 MPa (at ambient temperature)/315 °C

active, Most Current
Organization: AFNOR
Publication Date: 1 July 2009
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4499
July 1, 2009
Aerospace series - Screws, 100° countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification : 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement