AASHTO T 272

Standard Method of Test for Family of Curves-One Point Method

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2004
Status: inactive
Page Count: 7
scope:

These methods of tests are for the rapid determination of the maximum density and optimum moisture content of a soil sample utilizing a family of curves and a one-point determination.

One-point determinations are made by compacting the soil in a mold of a given size with a 2.5-kg (5.5-lb) rammer dropped from a height of 305 mm (12 in.). Four alternate procedures are provided as follows:

• Method A-A 101.6-mm (4-in.) mold; soil material passing a 4.75-mm (No. 4) sieve. Sections 5 and 6.

• Method B-A 152.4-mm (6-in.) mold; soil material passing a 4.75-mm (No. 4) sieve. Sections 7 and 8.

• Method C-A 101.6-mm (4-in.) mold; soil material passing a 19.0-mm (3/4 in.) sieve. Sections 9 and 10.

• Method D-A 152.4-mm (6-in.) mold; soil material passing a 19.0-mm (3/4 in.) sieve. Sections 11 and 12.

The methods described herein correspond to the methods in T 99 and must be chosen accordingly; i.e., when moisture-density relationships as determined by Method C of T 99 are used to form the family of curves, then Method C described in this procedure must be used for the one-point determination (Note 1).

Note 1-Direct reference to T 99 is made throughout these test methods and most terminology, apparatus and procedures are the same.

In addition, the concepts described herein are applicable to one-point determinations and moisture-density relationships as specified in T 180 with appropriate apparatus and method used as required.

The following applies to all specified limits in this standard: For the purposes of determining conformance with these specifications, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand place of figures used in expressing the limiting value, in accordance with the rounding-off method of ASTM E 29.

The values stated in SI units are to be regarded as the standard.

Document History

January 1, 2018
Standard Method of Test for One-Point Method for Determining Maximum Dry Density and Optimum Moisture
This method is for the rapid determination of the maximum dry density and optimum moisture content of a soil sample using a one-point determination and an individual moisture/density curve or a...
January 1, 2018
Standard Method of Test for One-Point Method for Determining Maximum Dry Density and Optimum Moisture
This method is for the rapid determination of the maximum dry density and optimum moisture content of a soil sample using a one-point determination and an individual moisture/density curve or a...
January 1, 2016
Standard Method of Test for One-Point Method for Determining Maximum Dry Density and Optimum Moisture
This method is for the rapid determination of the maximum dry density and optimum moisture content of a soil sample using a one-point determination and an individual moisture/density curve or a...
January 1, 2015
Standard Method of Test for Family of Curves-One Point Method
These methods of tests are for the rapid determination of the maximum density and optimum moisture content of a soil sample utilizing a family of curves and a one-point determination. One-point...
January 1, 2010
Standard Method of Test for Family of Curves—One Point Method
These methods of tests are for the rapid determination of the maximum density and optimum moisture content of a soil sample utilizing a family of curves and a one-point determination. One-point...
AASHTO T 272
January 1, 2004
Standard Method of Test for Family of Curves-One Point Method
These methods of tests are for the rapid determination of the maximum density and optimum moisture content of a soil sample utilizing a family of curves and a one-point determination. One-point...
January 1, 2004
Standard Method of Test for Family of Curves - One-Point Method
A description is not available for this item.
January 1, 1986
Standard Method of Test for Family of Curves - One-Point Method
A description is not available for this item.
January 1, 1986
Standard Method of Test for Family of Curves - One-Point Method
A description is not available for this item.
January 1, 1986
Standard Method of Test for Family of Curves - One-Point Method
A description is not available for this item.
January 1, 1986
Standard Method of Test for Family of Curves - One Point Method
A description is not available for this item.
January 1, 1986
Standard Method of Test for Family of Curves - One-Point Method
A description is not available for this item.
January 1, 1986
Standard Method of Test for Family of Curves - One-Point Method
A description is not available for this item.

References

Advertisement