DSF/ISO/IEC FCD 9798-1
Information technology - Security techniques - Entity authentication - Part 1: General
| Organization: | DS |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 9798 specifies an authentication model and general requirements and constraints for entity authentication mechanisms which use security techniques. These mechanisms are used to corroborate that an entity is the one that is claimed. An entity to be authenticated proves its identity by showing its knowledge of a secret. The mechanisms are defined as exchanges of information between entities and, where required, exchanges with a trusted third party. The details of the mechanisms and the contents of the authentication exchanges are not specified in this part of ISO/IEC 9798, but are given in subsequent parts. Certain of the mechanisms specified in subsequent parts of ISO/IEC 9798 can be used to help provide non-repudiation services, mechanisms for which are specified in ISO/IEC 13888. The provision of non-repudiation services is beyond the scope of ISO/IEC 9798.
Document History