NAVISTAR - CEMS G-5 PART V GRADES-53&-53A

Part V Paints – Primers, Grades –53 and –53A

inactive
Organization: NAVISTAR
Publication Date: 1 August 2009
Status: inactive
Page Count: 2
scope:

This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers an air or oven drying synthetic alkyd primer for use on production or service parts; suitable for heated paint application when specified with an A suffix.

Document History

August 1, 2014
VOID - Part V Paints – Primers, Grades –53 and –53A
A description is not available for this item.
Part V Paints – Primers, Grades –53 and –53A
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
CEMS G-5 PART V GRADES-53&-53A
August 1, 2009
Part V Paints – Primers, Grades –53 and –53A
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
Part V Paints Primers. Grades 53 and 53A
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.
Part V Paints Primers. Grades 53 and 53A
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.
Advertisement