DS/EN 10208-1

Steel pipes for pipelines for combustible fluids - Technical delivery condi-tions - Part 1: Pipes of requirement class A

inactive, Most Current
Organization: DS
Publication Date: 25 June 2009
Status: inactive
Page Count: 46
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard specifies the technical delivery conditions for seamless and welded steel pipes for the on land transport of combustible fluids primarily in gas supply systems but excluding pipeline applications in the petroleum and natural gas exploration and production industries. It includes less stringent quality and testing requirements than those in EN 10208-2. NOTE 1 Steel pipes for pipeline transportation systems within the petroleum and natural gas exploration and production industries are covered by ISO 3183 [1]. This standard specifies products with the same (and additional) strength levels and partly similar (but not identical) requirements as EN 10208-1 and EN 10208-2 and is with two additional annexes specifying deviating or additional requirements also published as API Spec 5L [4]. NOTE 2 This European Standard does not apply to cast steel pipe.

Document History

DS/EN 10208-1
June 25, 2009
Steel pipes for pipelines for combustible fluids - Technical delivery condi-tions - Part 1: Pipes of requirement class A
This European Standard specifies the technical delivery conditions for seamless and welded steel pipes for the on land transport of combustible fluids primarily in gas supply systems but excluding...
March 12, 1998
Steel pipes for pipelines for combustible fluids - Technical delivery conditions - Part 1. Pipes of requirement class A
The European Standard EN 10208-1 specifies the technical delivery conditions for unalloyed seamless and welded steel pipes. It includes quality and testing requirements lower than those specified in...
Steel pipes for pipelines for combustible fluids - Technical delivery condi-tions - Part 1: Pipes of requirement class A
This European Standard specifies the technical delivery conditions for seamless and welded steel pipes for the on land transport of combustible fluids primarily in gas supply systems but excluding...

References

Advertisement