DS/ISO 28500

Information and documentation – WARC file format

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 July 2009
Status: active
Page Count: 38
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This international standard specifies the WARC file format: - to store both the payload content and control information from mainstream Internet application layer protocols, such as HTTP, DNS, and FTP; - to store arbitrary metadata linked to other stored data (e.g., subject classifier, discovered language, encoding); - to support data compression and maintain data record integrity; - to store all control information from the harvesting protocol (e.g., request headers), not just response information; - to store the results of data transformations linked to other stored data; - to store a duplicate detection event linked to other stored data (to reduce storage in the presence of identical or substantially similar resources); - to be extended without disruption to existing functionality; - to support handling of overly long records by truncation or segmentation where desired.

Document History

August 21, 2017
Information and documentation – WARC file format
ISO 28500:2017 specifies the WARC file format: - to store both the payload content and control information from mainstream Internet application layer protocols, such as the HTTP, DNS, and FTP; - to...
DS/ISO 28500
July 9, 2009
Information and documentation – WARC file format
This international standard specifies the WARC file format: - to store both the payload content and control information from mainstream Internet application layer protocols, such as HTTP, DNS, and...
Advertisement