DSF/ISO/IEC FCD 10118-2
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher
| Organization: | DS |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already implemented. Only certain block ciphers specified in ISO/IEC 18033-3 should be used to implement the hash functions specified in ISO/IEC 10118-2. Four hash-functions are specified. The first provides hash-codes of length less than or equal to n, where n is the block-length of the algorithm used. The second provides hash-codes of length less than or equal to 2n; the third provides hash-codes of length equal to 2n; and the fourth provides hash-codes of length 3n. All four of the hashfunctions specified in this part of ISO/IEC 10118 conform to the general model specified in Part 1 of this International Standard.
Document History