ACI 350.2R

Concrete Structures for Containment of Hazardous Materials

active, Most Current
Buy Now
Organization: ACI
Publication Date: 23 July 2009
Status: active
Page Count: 1
scope:

This report is intended for use in the structural design and construction of hazardous material containment systems. Hazardous material containment structures require secondary containment and, sometimes, leak-detection systems. Because of the economic and environmental impact of even small amounts of leakage of hazardous materials, both primary and secondary containment systems should be virtually leak free. Therefore, when primary or secondary containment systems involve concrete, special design and construction techniques are required. This report supplements and enhances the requirements of ACI 350, which is intended for structures commonly used in water containment, industrial and domestic water, and wastewater treatment works. ACI 350, however, does not give specific guidance on the design of the double containment systems, leak-detection systems, or the additional recommendations for enhancing liquidtightness covered in this report. This report does not apply to primary or secondary containment of cryogenic liquids, nonliquid materials, or to systems containing radioactive materials.

The use of information in this report does not ensure compliance with applicable regulations. The recommendations in this report were based on the best technical knowledge available at the time they were written; however, they may be supplemented or superseded by applicable local, state, and national regulations. Therefore, it is important to research such regulations (see kction 8.1) thoroughly.

Guidelines for containment and leakage-detection systems given in this report involve combinations of materials that may not be readily available in all areas. Therefore, local distributors and contractors should be contacted during the design process to ensure that materials are available.

Proper and thorough inspection of construction is essential to ensure a quality final product. The written program for inspection should be detailed and comprehensive, and should be clearly understood by all parties involved. See Section 4.3 for an inspection checklist. (See ACI 311.4R for guidance in inspection programs.) A preconstruction conference to discuss the program in detail is recommended. Personnel should be qualified, experienced, and certified as applicable to their specialty.

Document History

October 1, 2021
Hazardous Material Containment in Concrete Structures—Report
This report provides guidance for the design and construction of hazardous material containment systems involving reinforced concrete construction. Hazardous material containment structures require...
ACI 350.2R
July 23, 2009
Concrete Structures for Containment of Hazardous Materials
This report is intended for use in the structural design and construction of hazardous material containment systems. Hazardous material containment structures require secondary containment and,...
January 1, 2004
Concrete Structures for Containment of Hazardous Materials
This report is intended for use in the structural design and construction of hazardous material containment systems. Hazardous material containment structures require secondary containment and,...
November 17, 1997
Concrete Structures for Containment of Hazardous Materials
A description is not available for this item.

References

Advertisement