ASTM International - ASTM C595/C595M-09

Standard Specification for Blended Hydraulic Cements

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2009
Status: inactive
Page Count: 8
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or slag with lime.

Note 1-This specification prescribes ingredients and proportions, with some performance requirements whereas Performance Specification C 1157 is a hydraulic cement specification in which performance criteria alone govern the products and their acceptance.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. Values in SI units [or inch-pound units] shall be obtained by measurement in SI units [or inch-pound units] or by appropriate conversion, using the Rules for Conversion and Rounding given in IEEE/ASTM SI 10, of measurements made in other units [or SI units]. Values are stated in only SI units when inch-pound units are not used in practice.

1.3 The text of this standard refers to notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) are not requirements of the standard.

abstract:

This specification pertains to blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker, or slag with... View More

Document History

August 1, 2025
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
July 1, 2024
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
July 15, 2023
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
July 15, 2021
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
April 1, 2020
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
April 1, 2019
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
April 1, 2018
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
April 1, 2017
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
March 15, 2016
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
July 1, 2015
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
July 1, 2015
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
May 1, 2014
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
March 1, 2013
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
July 18, 2012
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
May 1, 2012
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination of these, with portland cement or portland...
April 1, 2011
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or slag with...
April 1, 2010
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or slag with...
ASTM C595/C595M-09
June 15, 2009
Standard Specification for Blended Hydraulic Cements
1.1 This specification pertains to blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or slag with...
Advertisement