AASHTO T 324

Standard Method of Test for Hamburg Wheel-Track Testing of compacted Hot-Mix Asphalt (HMA)

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2004
Status: inactive
Page Count: 7
scope:

This test method describes a procedure for testing the rutting and moisture-susceptibility of hot mix asphalt (HMA) pavement samples in the Hamburg Wheel-Tracking Device.

The method describes the testing of submerged, compacted HMA in a reciprocating rolling-wheel device. This test provides information about the rate of permanent deformation from a moving, concentrated load. A laboratory compactor has been designed to prepare slab specimens. Also, the Superpave™ Gyratory Compactor (SGC) has been designed to compact specimens in the laboratory. Alternatively, field cores of large diameter, 255 mm (10 in.) or 300 mm (12 in.), or saw-cut slab specimens may be tested.

The test method is used to determine the premature failure susceptibility of HMA due to weakness in the aggregate structure, inadequate binder stiffness, or moisture damage. This test method measures the rut depth and number of passes to failure.

The potential for moisture damage effects are evaluated since the specimens are submerged in temperature-controlled water during loading.

This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Method of Test for Hamburg Wheel-Track Testing of Compacted Asphalt Mixtures
This test method describes a procedure for testing the rutting and moisture-susceptibility of asphalt mixture pavement samples in the Hamburg wheel-tracking device. The method describes the testing...
January 1, 2022
Standard Method of Test for Hamburg Wheel-Track Testing of Compacted Asphalt Mixtures
This test method describes a procedure for testing the rutting and moisture-susceptibility of asphalt mixture pavement samples in the Hamburg Wheel-Tracking Device. The method describes the testing...
January 1, 2019
Standard Method of Test for Hamburg Wheel-Track Testing of Compacted Asphalt Mixtures
This test method describes a procedure for testing the rutting and moisture-susceptibility of asphalt mixture pavement samples in the Hamburg Wheel-Tracking Device. The method describes the testing...
January 1, 2017
Standard Method of Test for Hamburg Wheel-Track Testing of Compacted Asphalt Mixtures
This test method describes a procedure for testing the rutting and moisture-susceptibility of hot mix asphalt (HMA) pavement samples in the Hamburg Wheel-Tracking Device. The method describes the...
January 1, 2016
Standard Method of Test for Hamburg Wheel-Track Testing of Compacted Hot Mix Asphalt (HMA)
This test method describes a procedure for testing the rutting and moisture-susceptibility of hot mix asphalt (HMA) pavement samples in the Hamburg Wheel-Tracking Device. The method describes the...
January 1, 2014
Standard Method of Test for Hamburg Wheel-Track Testing of Compacted Hot Mix Asphalt (HMA)
This test method describes a procedure for testing the rutting and moisture-susceptibility of hot mix asphalt (HMA) pavement samples in the Hamburg Wheel-Tracking Device. The method describes the...
January 1, 2011
Standard Method of Test for Hamburg Wheel-Track Testing of Compacted Hot Mix Asphalt (HMA)
This test method describes a procedure for testing the rutting and moisture-susceptibility of hot mix asphalt (HMA) pavement samples in the Hamburg Wheel-Tracking Device. The method describes the...
AASHTO T 324
January 1, 2004
Standard Method of Test for Hamburg Wheel-Track Testing of compacted Hot-Mix Asphalt (HMA)
This test method describes a procedure for testing the rutting and moisture-susceptibility of hot mix asphalt (HMA) pavement samples in the Hamburg Wheel-Tracking Device. The method describes the...
January 1, 2004
Standard Method of Test for Hamburg Wheel-Track Testing of compacted Hot-Mix Asphalt (HMA)
A description is not available for this item.

References

Advertisement