CEN - EN 4136

Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C

inactive
Organization: CEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

July 1, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C
This standard specifies the characteristics of bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated. Classification: 1 100 MPa 1) / 235 °C 2)...
EN 4136
July 1, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.
Advertisement