DS/EN 703

Agricultural machinery – Silage loading, mixing and/or chopping and distributing machines – Safety

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 July 2009
Status: active
Page Count: 38
ICS Code (Other agricultural machines and equipment): 65.060.99
ICS Code (Harvesting equipment): 65.060.50
scope:

This document, used together with EN 1553, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled machines that have a combination of two or more of the following functions: loading, mixing, chopping and distributing silage and/or other feedstuffs, to be used by one operator only. It includes those fitted with a built-in loading crane. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer. This document applies only to machines that have the following functional combinations: - mixing and distributing functions; or - mixing, chopping and distributing functions; or - loading, mixing and distributing functions; or - loading, mixing, chopping and distributing functions; or - chopping and distributing functions; or - loading, chopping and distributing functions. Silage block cutters, even if they carry out a single function, are covered by this document. It does not apply: - to machines which pick up green fodder directly from the field; - to loading cranes; - to silage buckets. NOTE 1 - Loading cranes are dealt with in EN 12999. NOTE 2 - Silage buckets will be dealt through an amendment or during next revision. This document deals with all the significant hazards, hazardous situations and events relevant to machines for loading, mixing and/or chopping and distributing silage and/or other feedstuffs, when they are used as intended and under the conditions foreseen by the manufacturer as listed in clause 4, except for the hazards arising from: - failure of the control circuit; - inadequate seating; - inadequate lighting; - impossibility of stopping the machine in the best possible conditions; - travelling of machinery; - break-up of parts rotating at high speed. It is not applicable to environmental hazards (except noise).

Document History

July 19, 2021
Agricultural machinery – Safety – Silage loading, mixing and/or chopping and distributing machines
This document, used together with EN ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled machines...
DS/EN 703
July 17, 2009
Agricultural machinery – Silage loading, mixing and/or chopping and distributing machines – Safety
This document, used together with EN 1553, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled machines that...
June 15, 2004
Agricultural machinery - Silage loading, mixing and/or chopping and distributing machines - Safety
This standard specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled machines that have a combination of two or...
July 3, 1996
Agricultural machinery - Silage cutters - Safety
This European Standard specifies safety requirements and their verification for design and construction of the different types of mounted, trailed or self-propelled silage cutters for one operator...
Agricultural machinery - Silage loading, mixing and/or chopping and distributing machines - Safety
This standard specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled machines that have a combination of two or...
Advertisement