GMW15948

Acrylonitrile Styrene Acrylate Mold in Color Metallic Blends

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2009
Status: inactive
Page Count: 4
scope:

Material Description. This specification describes material types of unfilled acrylonitrile styrene acrylate and polycarbonate blends that are used in injection components. Code letters, in addition to GMW3013 guidelines, that apply to this specification are listed below.

Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g. paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.

Types. The classification into groups is according to the different properties as described in Table 1 and Table 2.

Symbols. The material abbreviation according to ISO 11469 for Acrylonitrile Styrene Acrylate (ASA) is >ASA or Acrylonitrile Styrene Acrylate Polycarbonate (ASA + PC) is.>ASA + PC<.

Typical Applications. Typical applications include interior and exterior decorative trim not requiring significant impact resistance.

Document History

March 1, 2020
Acrylonitrile Styrene Acrylate or Acrylonitrile Styrene Acrylate and Polycarbonate Blend - UV-Stabilized or Weatherable - Metallic
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
June 1, 2014
Acrylonitrile Styrene Acrylate Mold in Color Metallic Blends
Material Description. This specification describes material types of unfilled acrylonitrile styrene acrylate and polycarbonate blends that are used in injection components. Types. The classification...
GMW15948
July 1, 2009
Acrylonitrile Styrene Acrylate Mold in Color Metallic Blends
Material Description. This specification describes material types of unfilled acrylonitrile styrene acrylate and polycarbonate blends that are used in injection components. Code letters, in addition...

References

Advertisement