CEN - EN 4199-004

Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated - 65 Degree C up to 150 Degree C and nickel plated - 65 Degree C up to 260 Degree C - Product standard

inactive
Organization: CEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

November 1, 2014
Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated -65 °C up to 150 °C and nickel plated -65 °C up to 260 °C - Product Standard
This standard defines the required characteristics for round bonding straps in tin plated and nickel plated version, in different cross sections and lengths, with terminal lugs on both ends (same or...
EN 4199-004
July 1, 2009
Aerospace series - Bonding straps for aircraft - Part 004: Round bonding straps, copper, tin plated - 65 Degree C up to 150 Degree C and nickel plated - 65 Degree C up to 260 Degree C - Product standard
A description is not available for this item.
Advertisement