ASSE 1047

Performance Requirements for Reduced Pressure Detector Fire Protection Backflow Prevention Assemblies

inactive
Buy Now
Organization: ASSE
Publication Date: 24 July 2009
Status: inactive
Page Count: 36
scope:

Description

The purpose of a Reduced Pressure Detector Fire Protection Backflow Prevention Assembly (herein referred to as the "assembly") is to keep contaminated water from fire protection systems from flowing back into a potable water distribution system when some abnormality in the system causes the pressure to be temporarily higher in the contaminated part of the system than in the potable water supply piping. These assemblies are designed to detect low rates of flow up to 2.0 GPM (7.6 L/m) caused by leakage or unauthorized use.

Document History

May 1, 2021
Performance Requirements for Reduced Pressure Detector Backflow Prevention Assemblies
Description This standard applies to the two types of assemblies identified as: a) Reduced Pressure Detector Assembly (RPDA). b) Reduced Pressure Detector Assembly Type II (RPDA-II). The RPDA and...
August 1, 2011
Performance Requirements for Reduced Pressure Detector Fire Protection Backflow Prevention Assemblies
Description This standard applies to the two types of assemblies, identified as: (a) Reduced Pressure Detector Assembly (RPDA); and (b) Reduced Pressure Detector Assembly Type II (RPDA-II). The...
ASSE 1047
July 24, 2009
Performance Requirements for Reduced Pressure Detector Fire Protection Backflow Prevention Assemblies
Description The purpose of a Reduced Pressure Detector Fire Protection Backflow Prevention Assembly (herein referred to as the "assembly") is to keep contaminated water from fire protection systems...
January 1, 2005
Performance Requirements for Reduced Pressure Detector Fire Protection Backflow Prevention Assemblies
A description is not available for this item.
September 20, 1999
Performance Requirements for Reduced Pressure Detector Fire Protection Backflow Prevention Assemblies
A description is not available for this item.
January 1, 1993
Performance Requirements for Reduced Pressure Detector Backflow Preventer
A description is not available for this item.

References

Advertisement