ASD-STAN - PREN 2997-010

Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures - 65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 010: Protective Cover for Plug Product Standard

inactive
Organization: ASD-STAN
Publication Date: 1 June 2005
Status: inactive
Page Count: 6

Document History

April 1, 2014
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 010: Protective cover for plug Product standard
This standard specifies the characteristics of protective covers for plugs in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 2. For...
October 31, 2009
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak Part 010: Protective cover for plug Product standard
This standard specifies the characteristics of protective covers for plugs in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 2. For...
PREN 2997-010
June 1, 2005
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures - 65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 010: Protective Cover for Plug Product Standard
A description is not available for this item.
December 28, 1990
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak and Fire Resistant Part 010 - Flight Blank for Plug Product Standard
A description is not available for this item.
Advertisement