BSI - BS EN ISO 11737-2

Sterilization of Medical Devices - Microbiological Methods - Part 2: Tests of Sterility Performed in the Validation of a Sterilization Process

inactive
Buy Now
Organization: BSI
Publication Date: 15 May 2000
Status: inactive
Page Count: 24
ICS Code (Medical microbiology): 07.100.10
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This part of ISO 11737 specifies the general criteria for tests of sterility on medical devices which have been exposed to a treatment with the sterilizing agent that is a fraction of the specified sterilization process. These tests are intended to be performed when validating a sterilization process.

This part of ISO 11737 is not applicable to:

a) sterility testing for routine release of product that has been subjected to a sterilization process;

b) performance of a pharmacopoeial test for sterility; or

NOTE 1 The performance of a) or b) above is not a requirement of ISO 11134, 11135 or 11137.

c) culturing of biological indicators, including inoculated products.

NOTE 2 Methods of culturing biological indicators are described in ISO 11138.

Document History

May 31, 2020
Sterilization of health care products - Microbiological methods Part 2: Tests of sterility performed in the definition, validation and maintenance of a sterilization process
A description is not available for this item.
March 31, 2010
Sterilization of medical devices - Microbiological methods Part 2: Tests of sterility performed in the definition, validation and maintenance of a sterilization process
A description is not available for this item.
BS EN ISO 11737-2
May 15, 2000
Sterilization of Medical Devices - Microbiological Methods - Part 2: Tests of Sterility Performed in the Validation of a Sterilization Process
This part of ISO 11737 specifies the general criteria for tests of sterility on medical devices which have been exposed to a treatment with the sterilizing agent that is a fraction of the specified...

References

Advertisement