CEN - EN 4131

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degrees C

inactive
Organization: CEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

April 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degrees C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated....
EN 4131
April 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 Degrees C
A description is not available for this item.
Advertisement