GMNA - 9986316

Oil, Cam and Lifter Prelube

inactive
Buy Now
Organization: GMNA
Publication Date: 1 May 2009
Status: inactive
Page Count: 2
scope:

Material Description.

This specification defines an engine assembly lubricant.

Symbols. Not applicable.

Typical Applications. The lubricant defined herein is intended to be used as a camshaft and lifter lubricant prior to engine assembly. This lubricant is not intended to be used as an additive or top-treat to engine oil.

Remarks. This material was originally supplied by the Lubrizol Corporation and is commonly referred to as "Lubrizol". It is no longer supplied by Lubrizol. The previous specification was 9780631.

This material contains a high concentration of phosphorus which is a known poison for catalysts. Therefore it should be used sparingly and only on surfaces where high pressure rubbing occurs.

Document History

February 1, 2023
Oil, Cam and Lifter Prelube
Material Description. This specification defines an engine assembly lubricant. Symbols. Not applicable. Applicability. The lubricant defined herein is intended to be used as a camshaft and...
July 1, 2018
Oil, Cam and Lifter Prelube
Material Description. This specification defines an engine assembly lubricant. Symbols. Not applicable. Applicability. The lubricant defined herein is intended to be used as a camshaft and lifter...
May 1, 2013
Oil, Cam and Lifter Prelube
Material Description. This specification defines an engine assembly lubricant. Symbols. Not applicable. Typical Applications. The lubricant defined herein is intended to be used as a camshaft and...
9986316
May 1, 2009
Oil, Cam and Lifter Prelube
Material Description. This specification defines an engine assembly lubricant. Symbols. Not applicable. Typical Applications. The lubricant defined herein is intended to be used as a camshaft and...

References

Advertisement