GMNA - 9986307

Sealer, High Bake, Paintable, Global Ultralight

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2009
Status: inactive
Page Count: 2
scope:

This specification details the requirements of a high bake paintable Global ultralight sealer. The material is applied in the paint shop after E-Coat bake and before the application of primer surfacer. This material must be capable of being either flow brushed or robotically applied and is intended to seal interior and exterior body joints against water, dust, air intrusion and corrosion. The material must be compatible with primer surfacer and topcoat systems and bakes with resulting high appearance requirements.

Material Description.

The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with approved and validated standard production displacement pumping and robotic application equipment as follows: single point streaming, flat streaming, swirl, manual tip and flow brushing. It must not have a noxious or toxic odor in either the uncured or cured state. In addition, the material must not adversely affect personnel handling it.

The material must adhere to all approved production E-Coat substrates. It must have good durability and not accelerate the rusting of steel over which it is applied.

Symbols.

Not applicable.

Typical Applications.

Not applicable.

Remarks. Not applicable.

Document History

December 1, 2022
Sealer, High Bake, Paintable, Global Ultralight
This standard is inactive with no replacement. Note: The 9986307 part number may still be active. Please contact the GM Material Engineer if there are any questions.
October 1, 2020
Sealer, High Bake, Paintable, Global Ultralight
This specification details the requirements of a high bake paintable Global ultralight sealer. The material is applied in the paint shop after Electrocoat (E-Coat) bake and before the application of...
October 1, 2014
Sealer, High Bake, Paintable, Global Ultralight
This specification details the requirements of a high bake paintable Global ultralight sealer. The material is applied in the paint shop after E-Coat bake and before the application of primer...
9986307
July 1, 2009
Sealer, High Bake, Paintable, Global Ultralight
This specification details the requirements of a high bake paintable Global ultralight sealer. The material is applied in the paint shop after E-Coat bake and before the application of primer...

References

Advertisement