NPFC - A-A-52403
MENDER, HOSE LOW PRESSURE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 8 July 2009 |
| Status: | active |
| Page Count: | 3 |
scope:
This CID covers requirements for hose menders made from metal tubing 3 inches long and beaded on both ends. The repair hose is used in low pressure applications with suitable hose clamps to complete the repair.
Document History
August 17, 2021
Mender, Hose, Low Pressure
A description is not available for this item.
November 10, 2016
Mender, Hose, Low Pressure
A description is not available for this item.
A-A-52403
July 8, 2009
MENDER, HOSE LOW PRESSURE
This CID covers requirements for hose menders made from metal tubing 3 inches long and beaded on both ends. The repair hose is used in low pressure applications with suitable hose clamps to complete...
January 21, 1993
MENDER, HOSE (LOW PRESSURE)
The General Services Administration has authorized the use of this commercial item description (CID) as a replacement for MS24520A, which is canceled.