DIN EN 12547

Centrifuges - Common safety requirements (includes Amendment A1:2009)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2009
Status: inactive
Page Count: 54
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

This European Standard applies to centrifuges aiming at separation of liquid/liquid/solid/solid or at least two of these substances. It gives requirements to minimise the risks caused by the hazards specified in 

The Standard deals with the significant hazards associated with the operation of centrifuges. 

The Standard gives requirements for minimising the risks caused by the following hazards: 

- mechanical hazards common to all types of centrifuges, except those specified in 1.3; 

- ergonomical hazards; 

- electrical hazards.

The standard also covers requirements for noise measurements.

Types of centrifuges and hazards excluded 

Types of centrifuges excluded:

- centrifuges with a kinetic energy of rotation less than 200 Joule;

- centrifuges designated by their manufacturers for domestic use; 

- centrifuges designated by their manufacturers as laboratory centrifuges according to EN 61010-2-020, including Amendment 1; 

- centrifuges designated by their manufacturers for forming, i.e. centrifugal hot metal casting machines. 

Hazards excluded: 

- thermal hazards; 

- hazards specific to processing radioactive products;

- hazards specific to microbiological processing - including viral and parasitic hazards;

- hazards from processing corrosive and/or erosive materials;

- hazards from processes involving flammable or explosive substances; 

- hazards caused by leakage of hazardous substances; 

- hazards caused by unsuitable hygienic design for applications involving food products; 

- other application specific hazards which must be dealt with, either according to application specific standards (e.g. EN 12505"), or EN 292. 

This standard applies to centrifuges which are manufactured after the date of issue of this standard.

Document History

December 1, 2014
Centrifuges - Common safety requirements
This European Standard applies to centrifuges for the separation or change in concentration of mixtures of liquids and solids. It gives requirements to minimize the risks caused by the significant...
DIN EN 12547
September 1, 2009
Centrifuges - Common safety requirements (includes Amendment A1:2009)
This European Standard applies to centrifuges aiming at separation of liquid/liquid/solid/solid or at least two of these substances. It gives requirements to minimise the risks caused by the hazards...
April 1, 1999
Centrifuges - Common safety reqirements
A description is not available for this item.

References

Advertisement