MODUK - DEF STAN 61-21: SUPP 046

General Specification For Batteries Supplement 046 Lithium Manganese Dioxide Battery 15V 18Ah (Nominal), NSN 6135-99-250-0964

inactive
Organization: MODUK
Publication Date: 21 August 2009
Status: inactive
Page Count: 22
scope:

This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 15V, 18Ah (Nominal), Lithium Manganese Dioxide battery, NSN 6135-99-250-0964, intended to power the TA4523 SMT (Keystone) Radio. It is essential that the battery is operated only within its design and performance parameters, also that it is NEVER EXPOSED TO TEMPERATURE EXCEEDING 70ºC, CRUSHED PIERCED OR DEFORMED IN ANY WAY, OR DISCHARGED BELOW 10 VOLTS. This supplement invokes Major Product Conformity Certification.

Document History

July 25, 2014
General Specification for Batteries Lithium Manganese Dioxide Battery 15V, 18Ah (Nominal) NSN6135-99-250-0964
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 15V, 18Ah (Nominal), Lithium Manganese Dioxide battery, NSN...
DEF STAN 61-21: SUPP 046
August 21, 2009
General Specification For Batteries Supplement 046 Lithium Manganese Dioxide Battery 15V 18Ah (Nominal), NSN 6135-99-250-0964
This supplement provides a definitive specification for the electrical, physical, performance and nomenclature requirements for a 15V, 18Ah (Nominal), Lithium Manganese Dioxide battery, NSN...

References

Advertisement