ANSI - INCITS/ISO/IEC 29642

Information Technology - Data Interchange On 120 mm and 80 mm Optical Disk Using +RW DL Format - Capacity: 8,55 Gbytes and 2,66 Gbytes Per Side (Recording Speed 2,4x)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2007
Status: active
Page Count: 152

Document History

January 1, 2009
Information Technology - Data Interchange On 120 mm and 80 mm Optical Disk Using +RW DL Format - Capacity: 8,55 Gbytes and 2,66 Gbytes Per Side (Recording Speed 2,4x)
This International Standard specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 8,55 Gbytes and 17,1 Gbytes. It specifies the quality...
INCITS/ISO/IEC 29642
January 1, 2007
Information Technology - Data Interchange On 120 mm and 80 mm Optical Disk Using +RW DL Format - Capacity: 8,55 Gbytes and 2,66 Gbytes Per Side (Recording Speed 2,4x)
A description is not available for this item.
Advertisement