DS/EN ISO 1461

Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods

inactive
Organization: DS
Publication Date: 10 June 2009
Status: inactive
Page Count: 27
ICS Code (Metallic coatings): 25.220.40
scope:

This standard specifies the general properties of and methods of test for coatings applied by hot dipping in zinc (containing not more than 2 % of other metals) on fabricated iron and steel articles. It does not apply to: a) sheet and wire that are continuously hot dip galvanized; b) tube and pipe that is hot dip galvanized in automatic plants; c) hot dip galvanized products for which specific standards exist and which may include additional requirements or requirements different from those of this European Standard.

Document History

September 28, 2022
Hot dip galvanized coatings on fabricated iron and steel articles – Specifications and test methods (ISO 1461:2022)
This document specifies the general properties of hot dip galvanized coatings and test methods for hot dip galvanized coatings applied by dipping fabricated iron and steel articles (including certain...
September 16, 2009
Hot dip galvanized coatings on fabricated iron and steel articles – Specifications and test methods
This standard specifies the general properties of and methods of test for coatings applied by hot dipping in zinc (containing not more than 2 % of other metals) on fabricated iron and steel articles....
DS/EN ISO 1461
June 10, 2009
Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods
This standard specifies the general properties of and methods of test for coatings applied by hot dipping in zinc (containing not more than 2 % of other metals) on fabricated iron and steel articles....
October 15, 1999
Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods
This standard specifies the general properties of and methods of test for coatings applied by hot dipping in zinc (containing not more than 2 % of other metals) on fabricated iron and steel articles.
Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods (ISO/FDIS 1461:2009)
This International Standard specifies the general properties of coatings and test methods for coatings applied by dipping fabricated iron and steel articles (including certain castings) in a zinc...
Hot dip galvanized coatings on fabricated iron and steel articles – Specifications and test methods (ISO/DIS 1461:2021)
This document specifies the general properties of hot dip galvanized coatings and test methods for hot dip galvanized coatings applied by dipping fabricated iron and steel articles (including certain...
Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods (ISO/DIS 1461:2007)
This standard specifies the general properties of and methods of test for coatings applied by dipping fabricated iron and steel articles (including certain castings) in a zinc melt (containing not...
Advertisement