ETSI - TS 132 755
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE; Telecommunication management; Evolved Packet Core (EPC) Network Resource Model (NRM) Integration Reference Point (IRP): Bulk CM eXtensible Markup Language (XML) file format definition
| Organization: | ETSI |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 21 |
scope:
The present document provides the XML file format definition for the EPC Network Resource Model IRP IS [2] V8.1.X.
An application of these XML definitions is to build a configuration file for transfer with the Bulk CM IRP using either CORBA Solution Set of 3GPP TS 32.613 [3] or the SOAP Solution Set of 3GPP TS 32.617 [5]. For this application, the basic part of the XML file format definition is provided by 3GPP TS 32.615 [4].
Other applications of these XML definitions are the SOAP solution sets of other IRPs that perform operations on managed objects, for example the Basic CM IRP SOAP SS of 3GPP TS 32.607 [6]
Document History